Acnodes Corporation 9U 21.5" Quad Split Rackmount LCD Monitor RMQ9215

Description
9U quad split rackmount LCD display 21.5 inch 1920 x 1080 Full HD industrial LCD monitor VGA + DVI-D single link + QD (HDMI 1.3 x 4) VESA (100 x 100mm) mount ready Front membrane buttons for Quad & OSD function Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V DC power input
Datasheet
Description
9U quad split rackmount LCD display 21.5 inch 1920 x 1080 Full HD industrial LCD monitor VGA + DVI-D single link + QD (HDMI 1.3 x 4) VESA (100 x 100mm) mount ready Front membrane buttons for Quad & OSD function Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9U 21.5
Chino, CA, United States
9U 21.5" Quad Split Rackmount LCD Monitor
RMQ9215
9U 21.5" Quad Split Rackmount LCD Monitor RMQ9215
9U quad split rackmount LCD display 21.5 inch 1920 x 1080 Full HD industrial LCD monitor VGA + DVI-D single link + QD (HDMI 1.3 x 4) VESA (100 x 100mm) mount ready Front membrane buttons for Quad & OSD function Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V DC power input

9U quad split rackmount LCD display
21.5 inch 1920 x 1080 Full HD industrial LCD monitor
VGA + DVI-D single link + QD (HDMI 1.3 x 4)
VESA (100 x 100mm) mount ready
Front membrane buttons for Quad & OSD function
Auto-sensing 100 to 240VAC, 50 / 60Hz power input
Option for 12V / 24V / 48V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RMQ9215
Product Name 9U 21.5" Quad Split Rackmount LCD Monitor
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Karbon 300 Compact Rugged Computer - K300 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom
Speed 1300 to 1600 MHz
View Details
17
Specs
Computer Type Computer Terminal
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft® Windows 10 LTSC, Linux, Android
View Details
2 suppliers