Acnodes Corporation 1u high brightness rackmount monitor drawer RPH1193

Description
1U high 18.1 inch depth rackmount drawer 19 inch 1440 x 900 widescreen LCD monitor 1000-nit high brightness display VGA + DVI-D video input Option for HDMI / BNC / Audio / 3G-SDI input Option for Resistive type touch screen External auto-sensing 100/240VAC power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet
Description
1U high 18.1 inch depth rackmount drawer 19 inch 1440 x 900 widescreen LCD monitor 1000-nit high brightness display VGA + DVI-D video input Option for HDMI / BNC / Audio / 3G-SDI input Option for Resistive type touch screen External auto-sensing 100/240VAC power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1u high brightness rackmount monitor drawer - RPH1193 - Acnodes Corporation
Chino, CA, United States
1u high brightness rackmount monitor drawer
RPH1193
1u high brightness rackmount monitor drawer RPH1193
1U high 18.1 inch depth rackmount drawer 19 inch 1440 x 900 widescreen LCD monitor 1000-nit high brightness display VGA + DVI-D video input Option for HDMI / BNC / Audio / 3G-SDI input Option for Resistive type touch screen External auto-sensing 100/240VAC power input Option for 12V / 24V / 48V / 125V DC power input

1U high 18.1 inch depth rackmount drawer
19 inch 1440 x 900 widescreen LCD monitor
1000-nit high brightness display
VGA + DVI-D video input
Option for HDMI / BNC / Audio / 3G-SDI input
Option for Resistive type touch screen
External auto-sensing 100/240VAC power input
Option for 12V / 24V / 48V / 125V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RPH1193
Product Name 1u high brightness rackmount monitor drawer
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 12,1
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Industrial PCs - 2084-AMAX-5570E-0100X6A-ND - DigiKey
Specs
Operating System Without Operating System
View Details
Karbon 803 High-Performance Rugged Computer w/PCIe - K803 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details