Acnodes Corporation 7U 17" Rackmount Monitor w/ VGA + DVI Input RM6170

Description
7U high rackmount monitor 17 inch 1280 x 1024 industrial LCD panel Front OSD (On Screen Display) function VGA + DVI-D video input, option for HDMI / BNC / Audio / 3G-SDI input Option for Resistive or Projected Capacitive type touch screen Option for IP65 rated front bezel protection Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet
Description
7U high rackmount monitor 17 inch 1280 x 1024 industrial LCD panel Front OSD (On Screen Display) function VGA + DVI-D video input, option for HDMI / BNC / Audio / 3G-SDI input Option for Resistive or Projected Capacitive type touch screen Option for IP65 rated front bezel protection Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7U 17
Chino, CA, United States
7U 17" Rackmount Monitor w/ VGA + DVI Input
RM6170
7U 17" Rackmount Monitor w/ VGA + DVI Input RM6170
7U high rackmount monitor 17 inch 1280 x 1024 industrial LCD panel Front OSD (On Screen Display) function VGA + DVI-D video input, option for HDMI / BNC / Audio / 3G-SDI input Option for Resistive or Projected Capacitive type touch screen Option for IP65 rated front bezel protection Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V / 125V DC power input

7U high rackmount monitor
17 inch 1280 x 1024 industrial LCD panel
Front OSD (On Screen Display) function
VGA + DVI-D video input, option for HDMI / BNC / Audio / 3G-SDI input
Option for Resistive or Projected Capacitive type touch screen
Option for IP65 rated front bezel protection
Auto-sensing 100 to 240VAC, 50 / 60Hz power input
Option for 12V / 24V / 48V / 125V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RM6170
Product Name 7U 17" Rackmount Monitor w/ VGA + DVI Input
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC ET60/65 EX2 Android Tablet - bartec et60 65ex2 android tablet - BARTEC
Specs
Computer Type Tablet
Operating System Google®
Processor Intel 386 Family
View Details
Helix 511 Fanless Intel 12th Gen Edge Computer - HX511 - OnLogic Inc.
Specs
Operating System Linux
Processor Intel 386 Family; Intel Celeron ; Intel Core
Speed 4800 MHz
View Details