Acnodes Corporation 19" Wide Temperature Touch Panel PC - PCW8190

Description
The PCW8190 is a 19" wide temperature touch panel PC supporting a 1280 x 1024 display resolution, Projected Capacitive touch screen technology, and a bezel-free fanless design. Powered by the 11th Gen Intel Tigerlake-UP3 Core i5-1145GRE processor, it supports up to 32GB DDR4 memory, one M.2 slot, and one removable 2.5" HDD/SDD tray. The panel PC features an IP65-rated flat-front aluminum bezel and a wide working temperature range of -40°C to 70°C (-40°F to 158°F). 19-inch 1280 x 1024 industrial LCD monitor Projected Capacitive type touch screen - USB Intel Tigerlake-UP3 Core i5-1145GRE processor 4GB DDR4 memory (Up to 32GB) & 120GB SSD 1 x removable 2.5" HDD/SDD tray 4 x USB, 2 x GbE LAN, 2 x DP, 4 x RS-232/422/485, 1 x Audio -40°C to 70°C wide range working temperature IP65 rated flat front aluminum bezel Supports Panel or VESA mounting 9~55V DC wide-range power input
Datasheet
Description
The PCW8190 is a 19" wide temperature touch panel PC supporting a 1280 x 1024 display resolution, Projected Capacitive touch screen technology, and a bezel-free fanless design. Powered by the 11th Gen Intel Tigerlake-UP3 Core i5-1145GRE processor, it supports up to 32GB DDR4 memory, one M.2 slot, and one removable 2.5" HDD/SDD tray. The panel PC features an IP65-rated flat-front aluminum bezel and a wide working temperature range of -40°C to 70°C (-40°F to 158°F). 19-inch 1280 x 1024 industrial LCD monitor Projected Capacitive type touch screen - USB Intel Tigerlake-UP3 Core i5-1145GRE processor 4GB DDR4 memory (Up to 32GB) & 120GB SSD 1 x removable 2.5" HDD/SDD tray 4 x USB, 2 x GbE LAN, 2 x DP, 4 x RS-232/422/485, 1 x Audio -40°C to 70°C wide range working temperature IP65 rated flat front aluminum bezel Supports Panel or VESA mounting 9~55V DC wide-range power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Chino, CA, United States
19" Wide Temperature Touch Panel PC - PCW8190
19" Wide Temperature Touch Panel PC - PCW8190
The PCW8190 is a 19" wide temperature touch panel PC supporting a 1280 x 1024 display resolution, Projected Capacitive touch screen technology, and a bezel-free fanless design. Powered by the 11th Gen Intel Tigerlake-UP3 Core i5-1145GRE processor, it supports up to 32GB DDR4 memory, one M.2 slot, and one removable 2.5" HDD/SDD tray. The panel PC features an IP65-rated flat-front aluminum bezel and a wide working temperature range of -40°C to 70°C (-40°F to 158°F). 19-inch 1280 x 1024 industrial LCD monitor Projected Capacitive type touch screen - USB Intel Tigerlake-UP3 Core i5-1145GRE processor 4GB DDR4 memory (Up to 32GB) & 120GB SSD 1 x removable 2.5" HDD/SDD tray 4 x USB, 2 x GbE LAN, 2 x DP, 4 x RS-232/422/485, 1 x Audio -40°C to 70°C wide range working temperature IP65 rated flat front aluminum bezel Supports Panel or VESA mounting 9~55V DC wide-range power input

The PCW8190 is a 19" wide temperature touch panel PC supporting a 1280 x 1024 display resolution, Projected Capacitive touch screen technology, and a bezel-free fanless design. Powered by the 11th Gen Intel Tigerlake-UP3 Core i5-1145GRE processor, it supports up to 32GB DDR4 memory, one M.2 slot, and one removable 2.5" HDD/SDD tray. The panel PC features an IP65-rated flat-front aluminum bezel and a wide working temperature range of -40°C to 70°C (-40°F to 158°F).

  • 19-inch 1280 x 1024 industrial LCD monitor
  • Projected Capacitive type touch screen - USB
  • Intel Tigerlake-UP3 Core i5-1145GRE processor
  • 4GB DDR4 memory (Up to 32GB) & 120GB SSD
  • 1 x removable 2.5" HDD/SDD tray
  • 4 x USB, 2 x GbE LAN, 2 x DP, 4 x RS-232/422/485, 1 x Audio
  • -40°C to 70°C wide range working temperature
  • IP65 rated flat front aluminum bezel
  • Supports Panel or VESA mounting
  • 9~55V DC wide-range power input
Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Name 19" Wide Temperature Touch Panel PC - PCW8190
Computer Type Panel PC
Unlock Full Specs
to access all available technical data

Similar Products

MC27 ex -NI Mobile Computer - mc27ex ni mobile computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.0 inch (101.60 mm)
Operating System Google®
View Details
10.4
Specs
Display Size 10.4 inch (264.16 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details
Karbon 525 Rugged Fanless Industrial Computer with NVIDIA MXM AI GPU Expansion - K525 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details