Acnodes Corporation 2U 17.3" Dual Screen Rack Console Drawer RPM-4K17-2

Description
2U high 22" depth rackmount console drawer Dual 17.3" 3840 x 2160 4K LCD monitor Display Port 1.2 video input Option for DP + HDMI or DP + 3G-SDI input Option for Resistive or Projected Capacitive type touchscreen Built-in solid bearing slide rails & front panel OSD function buttons Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V DC power input
Datasheet
Description
2U high 22" depth rackmount console drawer Dual 17.3" 3840 x 2160 4K LCD monitor Display Port 1.2 video input Option for DP + HDMI or DP + 3G-SDI input Option for Resistive or Projected Capacitive type touchscreen Built-in solid bearing slide rails & front panel OSD function buttons Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2U 17.3
Chino, CA, United States
2U 17.3" Dual Screen Rack Console Drawer
RPM-4K17-2
2U 17.3" Dual Screen Rack Console Drawer RPM-4K17-2
2U high 22" depth rackmount console drawer Dual 17.3" 3840 x 2160 4K LCD monitor Display Port 1.2 video input Option for DP + HDMI or DP + 3G-SDI input Option for Resistive or Projected Capacitive type touchscreen Built-in solid bearing slide rails & front panel OSD function buttons Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V DC power input

2U high 22" depth rackmount console drawer
Dual 17.3" 3840 x 2160 4K LCD monitor
Display Port 1.2 video input
Option for DP + HDMI or DP + 3G-SDI input
Option for Resistive or Projected Capacitive type touchscreen
Built-in solid bearing slide rails & front panel OSD function buttons
Auto-sensing 100 to 240VAC, 50 / 60Hz power input
Option for 12V / 24V / 48V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RPM-4K17-2
Product Name 2U 17.3" Dual Screen Rack Console Drawer
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
The HIT-312 is a 11.6-inch all-in-one medical information terminal. - HIT-312-13F21D-CM - Advantech
Specs
Computer Type Computer Terminal
Display Size 11.6 inch (294.64 mm)
Processor Rockchip RK3399
View Details
 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Integrated Display Industrial Computer - 6181P-19C2SW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details