10.4 inch 1024 x 768 LED-backlit LCD monitor
900-nit high brightness LCD panel
VGA video input
Option for 5-wire Resistive type touch screen
Option for dual mode NVIS / high brightness display
MIL-STD-810G vibration, shock, and temperature
-32°C to 60°C wide working temperature range
VESA mount (75 x 75mm) ready
Wide range 9~36V DC power input
| Acnodes Corporation | |
|---|---|
| Product Category | Computers |
| Product Number | AP-S2014 |
| Product Name | 10.4" Rugged Industrial LCD Monitor w/ MIL-STD Compliance |
| General Features | Panel Mount |