Acnodes Corporation 8U 17.3" Rugged Rackmount Monitor with Full HD Resolution RMW7180

Description
8U high rackmount monitor 17.3 inch 1920 x 1080 Full HD industrial LCD panel 400-nit brightness LCD panel, option for 1000-nit VGA + DVI video input, option for DP, HDMI, or BNC input Option for Resistive or Capacitive type touch screen MIL-STD-810G wide working temperature -15°C to 55°C Option for -20°C to 70°C extended working temperature DC power input with external AC power adapter
Datasheet
Description
8U high rackmount monitor 17.3 inch 1920 x 1080 Full HD industrial LCD panel 400-nit brightness LCD panel, option for 1000-nit VGA + DVI video input, option for DP, HDMI, or BNC input Option for Resistive or Capacitive type touch screen MIL-STD-810G wide working temperature -15°C to 55°C Option for -20°C to 70°C extended working temperature DC power input with external AC power adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8U 17.3
Chino, CA, United States
8U 17.3" Rugged Rackmount Monitor with Full HD Resolution
RMW7180
8U 17.3" Rugged Rackmount Monitor with Full HD Resolution RMW7180
8U high rackmount monitor 17.3 inch 1920 x 1080 Full HD industrial LCD panel 400-nit brightness LCD panel, option for 1000-nit VGA + DVI video input, option for DP, HDMI, or BNC input Option for Resistive or Capacitive type touch screen MIL-STD-810G wide working temperature -15°C to 55°C Option for -20°C to 70°C extended working temperature DC power input with external AC power adapter

8U high rackmount monitor
17.3 inch 1920 x 1080 Full HD industrial LCD panel
400-nit brightness LCD panel, option for 1000-nit
VGA + DVI video input, option for DP, HDMI, or BNC input
Option for Resistive or Capacitive type touch screen
MIL-STD-810G wide working temperature -15°C to 55°C
Option for -20°C to 70°C extended working temperature
DC power input with external AC power adapter

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RMW7180
Product Name 8U 17.3" Rugged Rackmount Monitor with Full HD Resolution
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 12,1
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
18.5
Specs
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i7-1185G7E 1.8GHz Quad core
View Details
2 suppliers