Acnodes Corporation high brightness rackmount monitor RMW7194

Description
7U high rackmount monitor 19 inch 1440 x 900 widescreen industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI / BNC / Audio / 3G-SDI input Option for Resistive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet
Description
7U high rackmount monitor 19 inch 1440 x 900 widescreen industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI / BNC / Audio / 3G-SDI input Option for Resistive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
high brightness rackmount monitor - RMW7194 - Acnodes Corporation
Chino, CA, United States
high brightness rackmount monitor
RMW7194
high brightness rackmount monitor RMW7194
7U high rackmount monitor 19 inch 1440 x 900 widescreen industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI / BNC / Audio / 3G-SDI input Option for Resistive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input

7U high rackmount monitor
19 inch 1440 x 900 widescreen industrial LCD monitor
1000-nit high brightness display panel
VGA + DVI-D video input
Option for HDMI / BNC / Audio / 3G-SDI input
Option for Resistive type touch screen
External 100/240 auto-sensing AC power input
Option for 12V / 24V / 48V / 125V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RMW7194
Product Name high brightness rackmount monitor
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC ET60/65 EX2 Android Tablet - bartec et60 65ex2 android tablet - BARTEC
Specs
Computer Type Tablet
Operating System Google®
Processor Intel 386 Family
View Details
21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® Celeron® J6412 2.00 GHz, Quad core
View Details
3 suppliers
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Helix 525 Fanless Industrial Computer with NVIDIA MXM AI GPU Expansion - HX525 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details