Acnodes Corporation 7" Rugged Industrial LCD Monitor with MIL-STD Compliance PM9107-ML

Description
7 inch 800 x 480 industrial LCD monitor 350-nit high brightness LCD panel DVI-I video input - D38999 connector Supports portrait and horizontal display mode AR glass protection with EMI filter MIL-STD-810G & MIL-STD-461F certification Aluminum enclosure with anti-corrosion chromate coating Panel mount with EMI Gasket & VESA mount ready 9 ~ 36V DC power input - D38999 connector
Datasheet
Description
7 inch 800 x 480 industrial LCD monitor 350-nit high brightness LCD panel DVI-I video input - D38999 connector Supports portrait and horizontal display mode AR glass protection with EMI filter MIL-STD-810G & MIL-STD-461F certification Aluminum enclosure with anti-corrosion chromate coating Panel mount with EMI Gasket & VESA mount ready 9 ~ 36V DC power input - D38999 connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Chino, CA, United States
7" Rugged Industrial LCD Monitor with MIL-STD Compliance
PM9107-ML
7" Rugged Industrial LCD Monitor with MIL-STD Compliance PM9107-ML
7 inch 800 x 480 industrial LCD monitor 350-nit high brightness LCD panel DVI-I video input - D38999 connector Supports portrait and horizontal display mode AR glass protection with EMI filter MIL-STD-810G & MIL-STD-461F certification Aluminum enclosure with anti-corrosion chromate coating Panel mount with EMI Gasket & VESA mount ready 9 ~ 36V DC power input - D38999 connector

7 inch 800 x 480 industrial LCD monitor
350-nit high brightness LCD panel
DVI-I video input - D38999 connector
Supports portrait and horizontal display mode
AR glass protection with EMI filter
MIL-STD-810G & MIL-STD-461F certification
Aluminum enclosure with anti-corrosion chromate coating
Panel mount with EMI Gasket & VESA mount ready
9 ~ 36V DC power input - D38999 connector

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number PM9107-ML
Product Name 7" Rugged Industrial LCD Monitor with MIL-STD Compliance
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
MC610-50 Industrial Intel 8th Gen Mini-ITX Expandable Computer - MC610-50 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
10.4
Specs
Display Size 10.4 inch (264.16 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i3-1315UE 1.2GHz 6-Core
View Details