Acnodes Corporation 1U 19" Rack Console Drawer w/ VGA + DVI-D Input RP1195

Description
1U high rackmount monitor 19.7 inch short-depth monitor drawer 19 inch 1280 x 1024 industrial LCD monitor VGA + DVI-D video input Option for HDMI / BNC / Audio / 3G-SDI input External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet
Description
1U high rackmount monitor 19.7 inch short-depth monitor drawer 19 inch 1280 x 1024 industrial LCD monitor VGA + DVI-D video input Option for HDMI / BNC / Audio / 3G-SDI input External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1U 19
Chino, CA, United States
1U 19" Rack Console Drawer w/ VGA + DVI-D Input
RP1195
1U 19" Rack Console Drawer w/ VGA + DVI-D Input RP1195
1U high rackmount monitor 19.7 inch short-depth monitor drawer 19 inch 1280 x 1024 industrial LCD monitor VGA + DVI-D video input Option for HDMI / BNC / Audio / 3G-SDI input External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input

1U high rackmount monitor
19.7 inch short-depth monitor drawer
19 inch 1280 x 1024 industrial LCD monitor
VGA + DVI-D video input
Option for HDMI / BNC / Audio / 3G-SDI input
External 100/240 auto-sensing AC power input
Option for 12V / 24V / 48V / 125V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RP1195
Product Name 1U 19" Rack Console Drawer w/ VGA + DVI-D Input
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details
Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Integrated Display Industrial Computer - 6181P-15A2SE71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details