Acnodes Corporation 19" Stainless Steel Panel PC - PCH8190

Description
Panel PC comes with a 19 inch full IP67/69K rated anti-corrosion stainless steel touch panel, Celeron N2930 fanless CPU, 5-wire resistive type touch screen, and extended working temperature of -10°C to 55°C. Option for Core i5 5200U/Core i7 6600U CPU and DC power input. Full IP67/69K rated rugged stainless steel enclosure 19 inch 1280 x 1024 LED backlight LCD monitor 5-wire Resistive type touch screen Intel Celeron N2930 1.83GHz processor Option for Core i5 5200U / Core i7 6600U 2 x USB + 1 LAN + 1 COM port 110/240VAC power input, option for DC power input Extended working temperature -10°C to 55°C
Datasheet
Description
Panel PC comes with a 19 inch full IP67/69K rated anti-corrosion stainless steel touch panel, Celeron N2930 fanless CPU, 5-wire resistive type touch screen, and extended working temperature of -10°C to 55°C. Option for Core i5 5200U/Core i7 6600U CPU and DC power input. Full IP67/69K rated rugged stainless steel enclosure 19 inch 1280 x 1024 LED backlight LCD monitor 5-wire Resistive type touch screen Intel Celeron N2930 1.83GHz processor Option for Core i5 5200U / Core i7 6600U 2 x USB + 1 LAN + 1 COM port 110/240VAC power input, option for DC power input Extended working temperature -10°C to 55°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Chino, CA, United States
19" Stainless Steel Panel PC - PCH8190
19" Stainless Steel Panel PC - PCH8190
Panel PC comes with a 19 inch full IP67/69K rated anti-corrosion stainless steel touch panel, Celeron N2930 fanless CPU, 5-wire resistive type touch screen, and extended working temperature of -10°C to 55°C. Option for Core i5 5200U/Core i7 6600U CPU and DC power input. Full IP67/69K rated rugged stainless steel enclosure 19 inch 1280 x 1024 LED backlight LCD monitor 5-wire Resistive type touch screen Intel Celeron N2930 1.83GHz processor Option for Core i5 5200U / Core i7 6600U 2 x USB + 1 LAN + 1 COM port 110/240VAC power input, option for DC power input Extended working temperature -10°C to 55°C

Panel PC comes with a 19 inch full IP67/69K rated anti-corrosion stainless steel touch panel, Celeron N2930 fanless CPU, 5-wire resistive type touch screen, and extended working temperature of -10°C to 55°C. Option for Core i5 5200U/Core i7 6600U CPU and DC power input.

  • Full IP67/69K rated rugged stainless steel enclosure
  • 19 inch 1280 x 1024 LED backlight LCD monitor
  • 5-wire Resistive type touch screen
  • Intel Celeron N2930 1.83GHz processor
  • Option for Core i5 5200U / Core i7 6600U
  • 2 x USB + 1 LAN + 1 COM port
  • 110/240VAC power input, option for DC power input
  • Extended working temperature -10°C to 55°C
Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Name 19" Stainless Steel Panel PC - PCH8190
Computer Type Panel PC
Unlock Full Specs
to access all available technical data

Similar Products

13.3
Specs
Computer Type Tablet
Operating System N/A
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
VersaView 5400 Box PC - 6200P-NS3C1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details