Acnodes Corporation high brightness rackmount monitor RM6821

Description
8U high rackmount monitor 21.5 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI / BNC / DP / Audio / 3G-SDI input Option for Resistive or Projected Capacitive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet
Description
8U high rackmount monitor 21.5 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI / BNC / DP / Audio / 3G-SDI input Option for Resistive or Projected Capacitive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
high brightness rackmount monitor - RM6821 - Acnodes Corporation
Chino, CA, United States
high brightness rackmount monitor
RM6821
high brightness rackmount monitor RM6821
8U high rackmount monitor 21.5 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI / BNC / DP / Audio / 3G-SDI input Option for Resistive or Projected Capacitive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input

8U high rackmount monitor
21.5 inch 1920 x 1080 Full HD industrial LCD monitor
1000-nit high brightness display panel
VGA + DVI-D video input
Option for HDMI / BNC / DP / Audio / 3G-SDI input
Option for Resistive or Projected Capacitive type touch screen
External 100/240 auto-sensing AC power input
Option for 12V / 24V / 48V / 125V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RM6821
Product Name high brightness rackmount monitor
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Helix 521 Fanless Low-Profile Industrial Automation Computer - HX521 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
10.4
Specs
Display Size 10.4 inch (264.16 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details