Acnodes Corporation 15" Fanless Industrial Panel PC - PC9150

Description
The PC9150 is a 15 inch fanless panel PC featuring an aluminum die-casting chassis with an IP66 rated waterproof front bezel. Powered by the Intel Celeron N2930 or 6th Generation Intel Core i3 CPU with the SoC chipset, this low-power panel PC provides reliable performance while being able to keep power costs down to a minimum. The panel PC features a Resistive touchscreen, various I/O ports, and a 9 to 36V DC power input. Option for PCAP touchscreen / 1000-nit high brightness display / optical bonding, mini PCIe slot, external AC power adapter, -20°C to 60°C wide operating temperature, and Windows OS. 15 inch 1024 x 768 450-nit industrial LCD panel Die-cast aluminum bezel with IP66 rated waterproof front bezel Intel Celeron N2930 CPU / 6th generation Intel Core i3-6100 CPU 2 x USB 3.0, 1 x RS-232/422/485, 1 x RS-232, 1 x Audio, 2 x GbE LAN Resistive type touch screen, option for Projected Capacitive touch screen Option for 1000-nit high brightness display or optical bonding Option for -20°C to 60°C wide range working temperature Wide range 9 to 36V DC power input
Datasheet
Description
The PC9150 is a 15 inch fanless panel PC featuring an aluminum die-casting chassis with an IP66 rated waterproof front bezel. Powered by the Intel Celeron N2930 or 6th Generation Intel Core i3 CPU with the SoC chipset, this low-power panel PC provides reliable performance while being able to keep power costs down to a minimum. The panel PC features a Resistive touchscreen, various I/O ports, and a 9 to 36V DC power input. Option for PCAP touchscreen / 1000-nit high brightness display / optical bonding, mini PCIe slot, external AC power adapter, -20°C to 60°C wide operating temperature, and Windows OS. 15 inch 1024 x 768 450-nit industrial LCD panel Die-cast aluminum bezel with IP66 rated waterproof front bezel Intel Celeron N2930 CPU / 6th generation Intel Core i3-6100 CPU 2 x USB 3.0, 1 x RS-232/422/485, 1 x RS-232, 1 x Audio, 2 x GbE LAN Resistive type touch screen, option for Projected Capacitive touch screen Option for 1000-nit high brightness display or optical bonding Option for -20°C to 60°C wide range working temperature Wide range 9 to 36V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Chino, CA, United States
15" Fanless Industrial Panel PC - PC9150
15" Fanless Industrial Panel PC - PC9150
The PC9150 is a 15 inch fanless panel PC featuring an aluminum die-casting chassis with an IP66 rated waterproof front bezel. Powered by the Intel Celeron N2930 or 6th Generation Intel Core i3 CPU with the SoC chipset, this low-power panel PC provides reliable performance while being able to keep power costs down to a minimum. The panel PC features a Resistive touchscreen, various I/O ports, and a 9 to 36V DC power input. Option for PCAP touchscreen / 1000-nit high brightness display / optical bonding, mini PCIe slot, external AC power adapter, -20°C to 60°C wide operating temperature, and Windows OS. 15 inch 1024 x 768 450-nit industrial LCD panel Die-cast aluminum bezel with IP66 rated waterproof front bezel Intel Celeron N2930 CPU / 6th generation Intel Core i3-6100 CPU 2 x USB 3.0, 1 x RS-232/422/485, 1 x RS-232, 1 x Audio, 2 x GbE LAN Resistive type touch screen, option for Projected Capacitive touch screen Option for 1000-nit high brightness display or optical bonding Option for -20°C to 60°C wide range working temperature Wide range 9 to 36V DC power input

The PC9150 is a 15 inch fanless panel PC featuring an aluminum die-casting chassis with an IP66 rated waterproof front bezel. Powered by the Intel Celeron N2930 or 6th Generation Intel Core i3 CPU with the SoC chipset, this low-power panel PC provides reliable performance while being able to keep power costs down to a minimum. The panel PC features a Resistive touchscreen, various I/O ports, and a 9 to 36V DC power input. Option for PCAP touchscreen / 1000-nit high brightness display / optical bonding, mini PCIe slot, external AC power adapter, -20°C to 60°C wide operating temperature, and Windows OS.

  • 15 inch 1024 x 768 450-nit industrial LCD panel
  • Die-cast aluminum bezel with IP66 rated waterproof front bezel
  • Intel Celeron N2930 CPU / 6th generation Intel Core i3-6100 CPU
  • 2 x USB 3.0, 1 x RS-232/422/485, 1 x RS-232, 1 x Audio, 2 x GbE LAN
  • Resistive type touch screen, option for Projected Capacitive touch screen
  • Option for 1000-nit high brightness display or optical bonding
  • Option for -20°C to 60°C wide range working temperature
  • Wide range 9 to 36V DC power input
Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Name 15" Fanless Industrial Panel PC - PC9150
Computer Type Panel PC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Display Industrial Computer - 6181P-15B3SW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details