Acnodes Corporation IP54 1U 17.3" Rack LCD Console Drawer w/ 4K Resolution RP4117

Description
IP54 rated 1U high rackmount monitor 22 inch depth monitor drawer 17.3 inch 3840 x 2160 4K industrial LCD monitor HDMI 1.4 + HDMI 2.0 video input Front OSD (On Screen Display) function -10°C to 55°C wide range working temperature 12V DC power input with MIL connector Option for external power adapter
Datasheet
Description
IP54 rated 1U high rackmount monitor 22 inch depth monitor drawer 17.3 inch 3840 x 2160 4K industrial LCD monitor HDMI 1.4 + HDMI 2.0 video input Front OSD (On Screen Display) function -10°C to 55°C wide range working temperature 12V DC power input with MIL connector Option for external power adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP54 1U 17.3
Chino, CA, United States
IP54 1U 17.3" Rack LCD Console Drawer w/ 4K Resolution
RP4117
IP54 1U 17.3" Rack LCD Console Drawer w/ 4K Resolution RP4117
IP54 rated 1U high rackmount monitor 22 inch depth monitor drawer 17.3 inch 3840 x 2160 4K industrial LCD monitor HDMI 1.4 + HDMI 2.0 video input Front OSD (On Screen Display) function -10°C to 55°C wide range working temperature 12V DC power input with MIL connector Option for external power adapter

IP54 rated 1U high rackmount monitor
22 inch depth monitor drawer
17.3 inch 3840 x 2160 4K industrial LCD monitor
HDMI 1.4 + HDMI 2.0 video input
Front OSD (On Screen Display) function
-10°C to 55°C wide range working temperature
12V DC power input with MIL connector
Option for external power adapter

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RP4117
Product Name IP54 1U 17.3" Rack LCD Console Drawer w/ 4K Resolution
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

TC77 ex -NI Touch Computer - tc77ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.7 inch (119.38 mm)
Operating System Google®
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details