Acnodes Corporation 9U 20.1" Rugged Rackmount Monitor with VGA + DVI RM6380

Description
9U high rackmount monitor 20.1 inch 1600 x 1200 industrial LCD panel 300-nit brightness LCD panel, option for 1000-nit VGA + DVI video input, option for DP, HDMI, or BNC input Option for Resistive or Capacitive type touch screen Meet MIL-STD-810G and MIL-STD-461E standard Extended working temperature -15ºC to 55ºC 100/240VAC power input with MIL-type connector
Datasheet
Description
9U high rackmount monitor 20.1 inch 1600 x 1200 industrial LCD panel 300-nit brightness LCD panel, option for 1000-nit VGA + DVI video input, option for DP, HDMI, or BNC input Option for Resistive or Capacitive type touch screen Meet MIL-STD-810G and MIL-STD-461E standard Extended working temperature -15ºC to 55ºC 100/240VAC power input with MIL-type connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9U 20.1
Chino, CA, United States
9U 20.1" Rugged Rackmount Monitor with VGA + DVI
RM6380
9U 20.1" Rugged Rackmount Monitor with VGA + DVI RM6380
9U high rackmount monitor 20.1 inch 1600 x 1200 industrial LCD panel 300-nit brightness LCD panel, option for 1000-nit VGA + DVI video input, option for DP, HDMI, or BNC input Option for Resistive or Capacitive type touch screen Meet MIL-STD-810G and MIL-STD-461E standard Extended working temperature -15ºC to 55ºC 100/240VAC power input with MIL-type connector

9U high rackmount monitor
20.1 inch 1600 x 1200 industrial LCD panel
300-nit brightness LCD panel, option for 1000-nit
VGA + DVI video input, option for DP, HDMI, or BNC input
Option for Resistive or Capacitive type touch screen
Meet MIL-STD-810G and MIL-STD-461E standard
Extended working temperature -15ºC to 55ºC
100/240VAC power input with MIL-type connector

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RM6380
Product Name 9U 20.1" Rugged Rackmount Monitor with VGA + DVI
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Integrated Display Industrial Computer - 6181P-19B3SW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details