Acnodes Corporation Datasheets for Video Displays
Video monitors display video images from cameras and recorders, often using cathode ray tube (CRT) technology.
Video Displays: Learn more
| Product Name | Notes |
|---|---|
| 10.4 inch 800 x 600 LED backlight LCD monitor 350-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option... | |
| 12.1 inch 800 x 600 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option... | |
| 15 inch 1024 x 768 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option... | |
| 17 inch 1280 x 1024 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option... | |
| 19 inch 1280 x 1024 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option... | |
| 20.1 inch 1600 x 1200 CCFL backlight LCD monitor 300-nits brightness VGA + HDMI + DVI video input Option for Resistive touch screen with USB interface Option for EMI Mesh... | |
| Aluminum die-casting chassis Features flat front bezel with IP66 design 10.1 inch 1280 x 800 Resistive type touch screen monitor 1.93" short depth metal rugged construction Option for Projected Capacitive... | |
| Aluminum die-casting chassis Features flat front bezel with IP66 design 12.1 inch 800 x 600 Resistive type touch screen monitor 2.03" short depth metal rugged construction Option for Projected Capacitive... | |
| Aluminum die-casting chassis Features flat front bezel with IP66 design 15 inch 1024 x 768 Resistive type touch screen monitor 2.15" short depth metal rugged construction Option for Projected Capacitive... | |
| Aluminum die-casting chassis Features flat front bezel with IP66 design 17 inch 1280 x 1024 Resistive type touch screen monitor 2.55" short depth metal rugged construction Option for Projected Capacitive... | |
| Aluminum die-casting chassis Features flat front bezel with IP66 design 18.5 inch 1366 x 768 Resistive type touch screen monitor 2.36" short depth metal rugged construction Option for Projected Capacitive... | |
| Aluminum die-casting chassis Features flat front bezel with IP66 design 21.5 inch 1920 x 1080 FHD Resistive type touch screen monitor 2.55" short depth metal rugged construction Option for Projected... | |
| Aluminum die-casting chassis Features flat front bezel with IP66 design 23.8 inch 1920 x 1080 FHD industrial LCD monitor 1.73" short depth metal rugged construction Option for Projected Capacitive type... | |
| Aluminum die-casting chassis Features flat front bezel with IP66 design 8 inch 800 x 600 Resistive type touch screen monitor 2.0" short depth metal rugged construction Option for Projected Capacitive... | |
| Aluminum die-casting enclosure Features flat front bezel with IP66 design 15.6 inch 1366 x 768 Resistive type touch screen monitor 2.32" short depth metal rugged construction Option for Projected Capacitive... | |
| Aluminum-die casting chassis Features flat front bezel with IP66 design 7 inch 800 x 480 Resistive type touch screen monitor 1.54" short depth metal rugged construction Option for Projected Capacitive... | |
| Full IP66 rated anti-corrosion stainless steel housing 10.1 inch 1280 x 800 350-nit industrial LCD monitor Option for 1000-nit high brightness display & optical bonding VGA video input, option for... | |
| Full IP66 rated anti-corrosion stainless steel housing 12.1 inch 1024 x 768 450-nit industrial LCD monitor Option for 1000-nit high brightness display & optical bonding VGA video input, option for... | |
| Full IP66 rated anti-corrosion stainless steel housing 15 inch 1024 x 768 250-nit industrial LCD Monitor Option for 1000-nit high brightness display & optical bonding VGA video input, option for... |