Acnodes Corporation 1U 20.1" Rack Console Drawer w/ VGA + DVI-D Input RP1205

Description
1U high rackmount monitor 25.6 inch depth monitor drawer 20.1 inch 1600 x 1200 industrial LCD monitor VGA + DVI-D video input Option for HDMI / Audio / SD-SDI input Option for Resistive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet
Description
1U high rackmount monitor 25.6 inch depth monitor drawer 20.1 inch 1600 x 1200 industrial LCD monitor VGA + DVI-D video input Option for HDMI / Audio / SD-SDI input Option for Resistive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1U 20.1
Chino, CA, United States
1U 20.1" Rack Console Drawer w/ VGA + DVI-D Input
RP1205
1U 20.1" Rack Console Drawer w/ VGA + DVI-D Input RP1205
1U high rackmount monitor 25.6 inch depth monitor drawer 20.1 inch 1600 x 1200 industrial LCD monitor VGA + DVI-D video input Option for HDMI / Audio / SD-SDI input Option for Resistive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input

1U high rackmount monitor
25.6 inch depth monitor drawer
20.1 inch 1600 x 1200 industrial LCD monitor
VGA + DVI-D video input
Option for HDMI / Audio / SD-SDI input
Option for Resistive type touch screen
External 100/240 auto-sensing AC power input
Option for 12V / 24V / 48V / 125V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RP1205
Product Name 1U 20.1" Rack Console Drawer w/ VGA + DVI-D Input
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL II - polaris professional 2 panel pc - BARTEC
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
17
Specs
Computer Type Computer Terminal
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft® Windows 10 LTSC, Linux, Android
View Details
2 suppliers
Fanless Industrial Panel PC - E9066T™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
MC610-10 Industrial Intel 9th Gen Celeron/Pentium Mini-ITX Expandable Computer - MC610-10 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Pentium
Speed 1100 MHz
View Details