Acnodes Corporation 8U 19" Rugged Rackmount Monitor RMW7195

Description
8U high rackmount monitor 19 inch 1440 x 900 widescreen industrial LCD monitor 250-nit brightness LCD panel, option for 1000-nit VGA + DVI video input, option for DP, HDMI, or BNC input IP65 rated anodized aluminum front bezel MIL-STD-810G compliance for vibration and shock Extending working temperature of -10°C to 55°C DC power input with external AC power adapter
Datasheet
Description
8U high rackmount monitor 19 inch 1440 x 900 widescreen industrial LCD monitor 250-nit brightness LCD panel, option for 1000-nit VGA + DVI video input, option for DP, HDMI, or BNC input IP65 rated anodized aluminum front bezel MIL-STD-810G compliance for vibration and shock Extending working temperature of -10°C to 55°C DC power input with external AC power adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8U 19
Chino, CA, United States
8U 19" Rugged Rackmount Monitor
RMW7195
8U 19" Rugged Rackmount Monitor RMW7195
8U high rackmount monitor 19 inch 1440 x 900 widescreen industrial LCD monitor 250-nit brightness LCD panel, option for 1000-nit VGA + DVI video input, option for DP, HDMI, or BNC input IP65 rated anodized aluminum front bezel MIL-STD-810G compliance for vibration and shock Extending working temperature of -10°C to 55°C DC power input with external AC power adapter

8U high rackmount monitor
19 inch 1440 x 900 widescreen industrial LCD monitor
250-nit brightness LCD panel, option for 1000-nit
VGA + DVI video input, option for DP, HDMI, or BNC input
IP65 rated anodized aluminum front bezel
MIL-STD-810G compliance for vibration and shock
Extending working temperature of -10°C to 55°C
DC power input with external AC power adapter

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RMW7195
Product Name 8U 19" Rugged Rackmount Monitor
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 17,3
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
10.1
Specs
Computer Type Tablet
Operating System Windows 10/11 IoT Enterprise (Linux OS Optional)
Processor Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
View Details
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Helix 320 with ZEDEDA Intel N-Series Low Profile Edge Orchestration Gateway with Quad LAN - ZEDEDA-HX320 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® N250 Intel® N355
Speed 3800 to 3900 MHz
Operating Temperature ? to 122 F (? to 50 C)
View Details