Acnodes Corporation 9U 21.5" Rugged Rackmount Monitor with VGA + DVI RMW7215

Description
9U rackmount military grade monitor 21.5 inch 1920 x 1080 Full HD industrial LCD monitor Designed for standard 22" wide rack cabinets VGA + DVI video input, option for DP, HDMI, or BNC input Option for Resistive or Capacitive type touch screen MIL-STD-810G compliance for vibration, shock, humidity Extended working temperature from -10°C to 60°C DC power input with external AC power adapter
Datasheet
Description
9U rackmount military grade monitor 21.5 inch 1920 x 1080 Full HD industrial LCD monitor Designed for standard 22" wide rack cabinets VGA + DVI video input, option for DP, HDMI, or BNC input Option for Resistive or Capacitive type touch screen MIL-STD-810G compliance for vibration, shock, humidity Extended working temperature from -10°C to 60°C DC power input with external AC power adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9U 21.5
Chino, CA, United States
9U 21.5" Rugged Rackmount Monitor with VGA + DVI
RMW7215
9U 21.5" Rugged Rackmount Monitor with VGA + DVI RMW7215
9U rackmount military grade monitor 21.5 inch 1920 x 1080 Full HD industrial LCD monitor Designed for standard 22" wide rack cabinets VGA + DVI video input, option for DP, HDMI, or BNC input Option for Resistive or Capacitive type touch screen MIL-STD-810G compliance for vibration, shock, humidity Extended working temperature from -10°C to 60°C DC power input with external AC power adapter

9U rackmount military grade monitor
21.5 inch 1920 x 1080 Full HD industrial LCD monitor
Designed for standard 22" wide rack cabinets
VGA + DVI video input, option for DP, HDMI, or BNC input
Option for Resistive or Capacitive type touch screen
MIL-STD-810G compliance for vibration, shock, humidity
Extended working temperature from -10°C to 60°C
DC power input with external AC power adapter

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RMW7215
Product Name 9U 21.5" Rugged Rackmount Monitor with VGA + DVI
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 10.4
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
15
Specs
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details
2 suppliers
ML500G-50 Fanless Industrial Intel 6th Gen Computer w/optional i7 - ML500G-50 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details