Acnodes Corporation 9U 20.1" Rackmount Monitor with VGA + DVI Input RM6210

Description
9U high rackmount monitor 20.1 inch 1600 x 1200 industrial LCD panel Front OSD (On Screen Display) function VGA + DVI-D video input, option for HDMI / Audio / 3G-SDI input Option for Resistive type touch screen with USB port Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet
Description
9U high rackmount monitor 20.1 inch 1600 x 1200 industrial LCD panel Front OSD (On Screen Display) function VGA + DVI-D video input, option for HDMI / Audio / 3G-SDI input Option for Resistive type touch screen with USB port Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9U 20.1
Chino, CA, United States
9U 20.1" Rackmount Monitor with VGA + DVI Input
RM6210
9U 20.1" Rackmount Monitor with VGA + DVI Input RM6210
9U high rackmount monitor 20.1 inch 1600 x 1200 industrial LCD panel Front OSD (On Screen Display) function VGA + DVI-D video input, option for HDMI / Audio / 3G-SDI input Option for Resistive type touch screen with USB port Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V / 125V DC power input

9U high rackmount monitor
20.1 inch 1600 x 1200 industrial LCD panel
Front OSD (On Screen Display) function
VGA + DVI-D video input, option for HDMI / Audio / 3G-SDI input
Option for Resistive type touch screen with USB port
Auto-sensing 100 to 240VAC, 50 / 60Hz power input
Option for 12V / 24V / 48V / 125V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RM6210
Product Name 9U 20.1" Rackmount Monitor with VGA + DVI Input
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline-PC HD - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Karbon 521 Rugged Fanless Low-Profile Industrial Automation Computer - K521 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Industrial PCs - 2084-AIM-75S-330S10-ND - DigiKey
Specs
Operating System Android
View Details