Acnodes Corporation 8U 19" Rackmount Monitor w/ VGA + DVI Input RM6190N

Description
8U high rackmount monitor 19 inch 1280 x 1024 industrial LCD panel Front OSD (On Screen Display) function VGA + DVI-D video input, option for HDMI / BNC / Audio / 3G-SDI input Option for Resistive or Projected Capacitive type touch screen Option for IP65 rated front bezel protection Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet
Description
8U high rackmount monitor 19 inch 1280 x 1024 industrial LCD panel Front OSD (On Screen Display) function VGA + DVI-D video input, option for HDMI / BNC / Audio / 3G-SDI input Option for Resistive or Projected Capacitive type touch screen Option for IP65 rated front bezel protection Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8U 19
Chino, CA, United States
8U 19" Rackmount Monitor w/ VGA + DVI Input
RM6190N
8U 19" Rackmount Monitor w/ VGA + DVI Input RM6190N
8U high rackmount monitor 19 inch 1280 x 1024 industrial LCD panel Front OSD (On Screen Display) function VGA + DVI-D video input, option for HDMI / BNC / Audio / 3G-SDI input Option for Resistive or Projected Capacitive type touch screen Option for IP65 rated front bezel protection Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V / 125V DC power input

8U high rackmount monitor
19 inch 1280 x 1024 industrial LCD panel
Front OSD (On Screen Display) function
VGA + DVI-D video input, option for HDMI / BNC / Audio / 3G-SDI input
Option for Resistive or Projected Capacitive type touch screen
Option for IP65 rated front bezel protection
Auto-sensing 100 to 240VAC, 50 / 60Hz power input
Option for 12V / 24V / 48V / 125V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RM6190N
Product Name 8U 19" Rackmount Monitor w/ VGA + DVI Input
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

MC27 ex -NI Mobile Computer - mc27ex ni mobile computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.0 inch (101.60 mm)
Operating System Google®
View Details
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Fanless Industrial Intel Skylake Computer - ML600G-52 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details