Acnodes Corporation 7" Fanless Industrial Panel PC - PC9070

Description
The PC9070 is a 7" fanless industrial panel PC powered by the Intel Celeron N2930 1.83GHz quad-core CPU with 4GB DDR3L memory and SATA MO-297 SSD bay. Housed in a die-cast aluminum bezel, the PC features an IP66 rated waterproof front bezel for harsh working environments. It also features a Resistive type touch screen and multiple I/Os including 2 x USB 3.0, 1 x RS-232/422/485, 1 x RS-232, 1 x Audio, and 2 x GbE LAN. The PC9070 is a reliable system designed to meet various industrial standards and IoT applications. Option for Projected Capacitive touch screen, 1000-nit high brightness display, -20°C to 60°C wide operating temperature, and Windows OS. 7 inch 800 x 480 350-nit industrial LCD panel Die-cast aluminum bezel with IP66 rated waterproof front bezel Intel Celeron N2930 1.83GHz quad-core CPU with DDR3L memory 2 x USB 3.0, 1 x RS-232/422/485, 1 x RS-232, 1 x Audio, 2 x GbE LAN Resistive type touch screen, option for Projected Capacitive touch screen Option for 1000-nit high brightness display or optical bonding Option for -20°C to 60°C wide range working temperature Wide range 9 to 36V DC power input
Datasheet
Description
The PC9070 is a 7" fanless industrial panel PC powered by the Intel Celeron N2930 1.83GHz quad-core CPU with 4GB DDR3L memory and SATA MO-297 SSD bay. Housed in a die-cast aluminum bezel, the PC features an IP66 rated waterproof front bezel for harsh working environments. It also features a Resistive type touch screen and multiple I/Os including 2 x USB 3.0, 1 x RS-232/422/485, 1 x RS-232, 1 x Audio, and 2 x GbE LAN. The PC9070 is a reliable system designed to meet various industrial standards and IoT applications. Option for Projected Capacitive touch screen, 1000-nit high brightness display, -20°C to 60°C wide operating temperature, and Windows OS. 7 inch 800 x 480 350-nit industrial LCD panel Die-cast aluminum bezel with IP66 rated waterproof front bezel Intel Celeron N2930 1.83GHz quad-core CPU with DDR3L memory 2 x USB 3.0, 1 x RS-232/422/485, 1 x RS-232, 1 x Audio, 2 x GbE LAN Resistive type touch screen, option for Projected Capacitive touch screen Option for 1000-nit high brightness display or optical bonding Option for -20°C to 60°C wide range working temperature Wide range 9 to 36V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Chino, CA, United States
7" Fanless Industrial Panel PC - PC9070
7" Fanless Industrial Panel PC - PC9070
The PC9070 is a 7" fanless industrial panel PC powered by the Intel Celeron N2930 1.83GHz quad-core CPU with 4GB DDR3L memory and SATA MO-297 SSD bay. Housed in a die-cast aluminum bezel, the PC features an IP66 rated waterproof front bezel for harsh working environments. It also features a Resistive type touch screen and multiple I/Os including 2 x USB 3.0, 1 x RS-232/422/485, 1 x RS-232, 1 x Audio, and 2 x GbE LAN. The PC9070 is a reliable system designed to meet various industrial standards and IoT applications. Option for Projected Capacitive touch screen, 1000-nit high brightness display, -20°C to 60°C wide operating temperature, and Windows OS. 7 inch 800 x 480 350-nit industrial LCD panel Die-cast aluminum bezel with IP66 rated waterproof front bezel Intel Celeron N2930 1.83GHz quad-core CPU with DDR3L memory 2 x USB 3.0, 1 x RS-232/422/485, 1 x RS-232, 1 x Audio, 2 x GbE LAN Resistive type touch screen, option for Projected Capacitive touch screen Option for 1000-nit high brightness display or optical bonding Option for -20°C to 60°C wide range working temperature Wide range 9 to 36V DC power input

The PC9070 is a 7" fanless industrial panel PC powered by the Intel Celeron N2930 1.83GHz quad-core CPU with 4GB DDR3L memory and SATA MO-297 SSD bay. Housed in a die-cast aluminum bezel, the PC features an IP66 rated waterproof front bezel for harsh working environments. It also features a Resistive type touch screen and multiple I/Os including 2 x USB 3.0, 1 x RS-232/422/485, 1 x RS-232, 1 x Audio, and 2 x GbE LAN. The PC9070 is a reliable system designed to meet various industrial standards and IoT applications. Option for Projected Capacitive touch screen, 1000-nit high brightness display, -20°C to 60°C wide operating temperature, and Windows OS.

  • 7 inch 800 x 480 350-nit industrial LCD panel
  • Die-cast aluminum bezel with IP66 rated waterproof front bezel
  • Intel Celeron N2930 1.83GHz quad-core CPU with DDR3L memory
  • 2 x USB 3.0, 1 x RS-232/422/485, 1 x RS-232, 1 x Audio, 2 x GbE LAN
  • Resistive type touch screen, option for Projected Capacitive touch screen
  • Option for 1000-nit high brightness display or optical bonding
  • Option for -20°C to 60°C wide range working temperature
  • Wide range 9 to 36V DC power input
Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Name 7" Fanless Industrial Panel PC - PC9070
Computer Type Panel PC
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 10.4
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Karbon 801 Low-Profile High-Performance Rugged Computer - K801 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Core
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details