Acnodes Corporation 12.1" Rugged Industrial LCD Monitor w/ MIL-STD Compliance AP-S2012

Description
12.1 inch 1024 x 768 LED-backlit LCD monitor 1000-nit high brightness LCD panel VGA + HDMI video input 5-wire Resistive type touch screen Option for panel and touch optical bonding MIL-STD-810G and MIL-STD-461 EMI compliance -32°C to 60°C wide working temperature range VESA mount (75 x 75mm) ready Wide range 9~36V DC power input
Datasheet
Description
12.1 inch 1024 x 768 LED-backlit LCD monitor 1000-nit high brightness LCD panel VGA + HDMI video input 5-wire Resistive type touch screen Option for panel and touch optical bonding MIL-STD-810G and MIL-STD-461 EMI compliance -32°C to 60°C wide working temperature range VESA mount (75 x 75mm) ready Wide range 9~36V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.1
Chino, CA, United States
12.1" Rugged Industrial LCD Monitor w/ MIL-STD Compliance
AP-S2012
12.1" Rugged Industrial LCD Monitor w/ MIL-STD Compliance AP-S2012
12.1 inch 1024 x 768 LED-backlit LCD monitor 1000-nit high brightness LCD panel VGA + HDMI video input 5-wire Resistive type touch screen Option for panel and touch optical bonding MIL-STD-810G and MIL-STD-461 EMI compliance -32°C to 60°C wide working temperature range VESA mount (75 x 75mm) ready Wide range 9~36V DC power input

12.1 inch 1024 x 768 LED-backlit LCD monitor
1000-nit high brightness LCD panel
VGA + HDMI video input
5-wire Resistive type touch screen
Option for panel and touch optical bonding
MIL-STD-810G and MIL-STD-461 EMI compliance
-32°C to 60°C wide working temperature range
VESA mount (75 x 75mm) ready
Wide range 9~36V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number AP-S2012
Product Name 12.1" Rugged Industrial LCD Monitor w/ MIL-STD Compliance
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

TC78 ex -NI Touch Computer - tc78ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 6.0 inch (152.40 mm)
Operating System Google®
View Details
Industrial PCs - 2084-AIM-75S-330S10-ND - DigiKey
Specs
Operating System Android
View Details
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
MC600-52 Industrial Intel 6th Gen Expandable Computer - MC600-52 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details