Acnodes Corporation Datasheets for Panel Computers

Panel PCs are specialized computers that are designed for industrial applications. The personal computer or PC is embedded in a flange or panel, allowing operators to monitor or manage industrial processes.
Panel Computers: Learn more

Product Name Notes
10.4 inch 1024 x 768 LED-backlit LCD monitor 900-nit high brightness LCD panel VGA video input Option for 5-wire Resistive type touch screen Option for dual mode NVIS / high...
12.1 inch 1024 x 768 LED-backlit LCD monitor 1000-nit high brightness LCD panel VGA + HDMI video input 5-wire Resistive type touch screen Option for panel and touch optical bonding...
6U high rackmount monitor 16.2 inch 1920 x 1200 WUXGA industrial LCD monitor Option for Resistive type touch screen VGA + DVI-D + HDMI video input Option for 3G/HD/SD-SDI input...
6U high rackmount monitor 17.3 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI + Audio or...
6U high rackmount monitor 17.3 inch 1920 x 1080 Full HD industrial LCD monitor Option for Resistive or Projected Capacitive type touch screen VGA + DVI-D video input Option for...
7 inch 800 x 480 industrial LCD monitor 350-nit high brightness LCD panel DVI-I video input - D38999 connector Supports portrait and horizontal display mode AR glass protection with EMI...
7U high rackmount monitor 17 inch 1280 x 1024 industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI / BNC / Audio /...
7U high rackmount monitor 17 inch 1280 x 1024 industrial LCD panel Front OSD (On Screen Display) function VGA + DVI-D video input, option for HDMI / BNC / Audio...
7U high rackmount monitor 19 inch 1440 x 900 widescreen industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI / BNC / Audio...
7U high rackmount monitor 19 inch 1440 x 900 widescreen industrial LCD monitor Option for Resistive type touch screen VGA + DVI-D video input Option for HDMI / BNC /...
7U rackmount military grade monitor 18.5 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness LCD panel VGA + DVI video input, option for DP, HDMI, or...
8U high rackmount monitor 17.3 inch 1920 x 1080 Full HD industrial LCD panel 400-nit brightness LCD panel, option for 1000-nit VGA + DVI video input, option for DP, HDMI,...
8U high rackmount monitor 17.3 inch 1920 x 1200 industrial LCD panel 600-nit high brightness LCD panel VGA + DVI video input, option for DP, HDMI, or BNC input Option...
8U high rackmount monitor 17.3 inch 3840 x 2160 4K industrial LCD monitor 400-nit brightness LCD panel VGA + DVI + HDMI input, option for DP or BNC input Option...
8U high rackmount monitor 19 inch 1280 x 1024 industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI / BNC / Audio /...
8U high rackmount monitor 19 inch 1280 x 1024 industrial LCD panel Front OSD (On Screen Display) function VGA + DVI-D video input, option for HDMI / BNC / Audio...
8U high rackmount monitor 19 inch 1440 x 900 widescreen industrial LCD monitor 250-nit brightness LCD panel, option for 1000-nit VGA + DVI video input, option for DP, HDMI, or...
8U high rackmount monitor 21.5 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI / BNC /...
8U high rackmount monitor 21.5 inch 1920 x 1080 Full HD industrial LCD monitor Option for Resistive or Projected Capacitive type touch screen VGA + DVI-D video input Option for...
9U high rackmount monitor 20.1 inch 1600 x 1200 industrial LCD panel 300-nit brightness LCD panel, option for 1000-nit VGA + DVI video input, option for DP, HDMI, or BNC...
9U high rackmount monitor 20.1 inch 1600 x 1200 industrial LCD panel Front OSD (On Screen Display) function VGA + DVI-D video input, option for HDMI / Audio / 3G-SDI...
9U high rackmount monitor 23.8 inch 3840 x 2160 4K industrial LCD monitor Option for Resistive or PCAP type touch screen DP 1.2 + HDMI 1.4 + HDMI 2.0 video...
9U rackmount military grade monitor 21.5 inch 1920 x 1080 Full HD industrial LCD monitor Designed for standard 22" wide rack cabinets VGA + DVI video input, option for DP,...
A military-grade 10.4" panel PC powered by the 5th generation Broadwell Core i5 5200U 2.2GHz CPU. It features a fully IP67 rated rugged enclosure, MIL-STD-810G compliance, and -20° ~ 60°C...
Fanless panel PC with a 12.1 inch 800 x 600 LCD monitor, Celeron N2930 / 6th gen. Core i3-6100U processor, 4GB DDR3L memory, SATA MO-297 SSD bay, and an IP66...
Military grade 17 inch Panel PC powered by 6th generation Core i7-6600U 2.6GHz CPU and a fully IP67 rated rugged enclosure, meet Mil-Std-810G & -20 to 60 degree C wide...
Military-grade Panel PC comes with a 15.6 inch 1000-nit high brightness LCD touch screen, 6th generation Core i7-6600U 2.6GHz CPU, fanless PC cooling system, fully IP67 rated rugged enclosure, MIL-STD-810G...
Military-grade panel PC comes with a 19 inch 1280 x 1024 LED backlight monitor, 6th generation Core i7-6600U 2.6GHz CPU, full IP67 rated rugged enclosure, MIL-STD-810G standards, and -20 to...
Military-grade panel PC with a 10.4 inch 1024 x 768 industrial LCD monitor, Resistive type touchscreen, dual LAN, one COM port, two USB ports, and the Intel Celeron N2930 1.83GHz...
Military-grade panel PC with a 10.4 inch 1024 x 768 resistive type touch screen monitor, Intel Celeron N2930 1.83GHz CPU, 1 x GbE LAN + 1 x COM + 2...
Military-grade panel PC with a 12.1 inch 1024 x 768 resistive type touch screen monitor powered by the Intel Celeron N2930 1.83GHz CPU. The panel PC supports 2 x LAN...
Military-grade panel PC with a 15 inch 1024 x 768 1000-nit high brightness LCD monitor and a fully IP65 rated rugged enclosure with MIL-STD-810G compliance and -20°C to 60°C wide...
Military-grade panel PC with a 15 inch 1024 x 768 1000-nit high brightness touchscreen monitor and a fully IP66 rated anti-corrosion aluminum housing with MIL-STD-810G compliance. The PC is powered...
Panel PC comes with a 17 inch full IP67/69K rated anti-corrosion stainless steel touch panel, Celeron N2930 fanless embedded CPU, 5-wire resistive type touch screen, and extended working temperature of...
Panel PC comes with a 19 inch full IP67/69K rated anti-corrosion stainless steel touch panel, Celeron N2930 fanless CPU, 5-wire resistive type touch screen, and extended working temperature of -10°C...
Panel PC comes with a 21.5 inch full IP67/69K rated anti-corrosion stainless steel touch panel, Celeron N2930 fanless CPU, capacitive type touch screen, and extended working temperature of -10°C to...
Stainless steel panel PC with a 10.1 inch 1280 x 800 industrial LCD monitor and a fully IP66/69K rated rugged anti-corrosion stainless steel enclosure. The monitor is powered by the...
Stainless steel panel PC with a 12.1 inch 1024 x 768 industrial LCD monitor, Resistive type screen monitor, and an IP66/69K rated waterproof stainless steel enclosure. PCH8120 is constructed with...
Stainless steel panel PC with a 15 inch 1024 x 768 LED backlight LCD monitor and full IP67/69K rated anti-corrosion stainless enclosure. The PC is powered by the Celeron N2930...
Stainless steel panel pc with a 24 inch 1920 x 1080 full HD LCD display, IP67/69K rated anti-corrosion stainless steel enclosure, Celeron N2930 1.83GHz CPU, capacitive type touch screen, and...
Stainless steel panel PC with a 27 inch 1920 x 1080 300-nit LCD display, IP67/69K rated anti-corrosion stainless steel enclosure, Celeron N2930 1.83GHz CPU, capacitive type touch screen, and 110/240VAC...
The PC9070 is a 7" fanless industrial panel PC powered by the Intel Celeron N2930 1.83GHz quad-core CPU with 4GB DDR3L memory and SATA MO-297 SSD bay. Housed in a...
The PC9080 is an 8" fanless industrial panel PC powered by the Intel Celeron N2930 1.83GHz quad-core CPU with 4GB DDR3L memory and SATA MO-297 SSD bay. Housed in a...
The PC9101 is a 10.1 inch fanless industrial panel PC powered by the Intel Celeron N2930 1.83GHz CPU with DDR3L memory and SATA MO-297 SSD bay. The panel PC features...
The PC9150 is a 15 inch fanless panel PC featuring an aluminum die-casting chassis with an IP66 rated waterproof front bezel. Powered by the Intel Celeron N2930 or 6th Generation...
The PC9156 is a 15.6" fanless panel PC featuring an aluminum die-casting chassis with IP66 rated waterproof flat front bezel for harsh working environments, such as manufacturing systems or the...
The PC9170 is a 17" fanless panel PC powered by the low power Intel Celeron N2930 CPU or 6th Gen Intel Core i3-6100 CPU with the SoC chipset. Housed in...
The PC9185 is an 18.5 inch fanless panel PC powered by the low power Intel Celeron N2930 or 6th Generation Intel Core i3-6100 processor with the SoC Chipset. Housed in...
The PC9215 is a 21.5 inch Full HD fanless panel PC powered by the Intel Celeron N2930 or 6th Gen Intel Core i3-6100 CPU with the SoC Chipset. The panel...
The PCA80150 is a 15" expandable industrial touch panel PC with a full metal chassis and an IP66-rated aluminum die-casted front bezel design. The system is powered by the 6th...
The PCA80156 is a 15.6" expandable industrial touch panel PC with a full metal chassis and an IP66-rated aluminum die-casted front bezel design. The system is powered by the 6th...
The PCA80170 is a 17" expandable industrial touch panel PC with a full metal chassis and an IP66-rated aluminum die-casted front bezel design. The system is powered by the 6th...
The PCA80215 is a 21.5" expandable industrial touch panel PC with a full metal chassis and an IP66-rated aluminum die-casted front bezel design. The system is powered by the 6th...
The PCW8156 is a 15.6" wide temperature touch panel PC supporting a 1920 x 1080 display resolution, Projected Capacitive touch screen technology, and a bezel-free fanless design. Powered by the...
The PCW8185 is an 18.5" wide temperature touch panel PC supporting a 1920 x 1080 display resolution, Projected Capacitive touch screen technology, and a bezel-free fanless design. Powered by the...
The PCW8190 is a 19" wide temperature touch panel PC supporting a 1280 x 1024 display resolution, Projected Capacitive touch screen technology, and a bezel-free fanless design. Powered by the...