Acnodes Corporation 7U 18.5" Rugged Rackmount Monitor with 1080P Resolution RMW7196

Description
7U rackmount military grade monitor 18.5 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness LCD panel VGA + DVI video input, option for DP, HDMI, or BNC input IP65 rated front bezel, option for full IP65 with military connector MIL-STD-810G extended operating temperature -15°C to 55°C Option for -20°C to 70°C extended working temperature DC power input with external AC power adapter
Datasheet
Description
7U rackmount military grade monitor 18.5 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness LCD panel VGA + DVI video input, option for DP, HDMI, or BNC input IP65 rated front bezel, option for full IP65 with military connector MIL-STD-810G extended operating temperature -15°C to 55°C Option for -20°C to 70°C extended working temperature DC power input with external AC power adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7U 18.5
Chino, CA, United States
7U 18.5" Rugged Rackmount Monitor with 1080P Resolution
RMW7196
7U 18.5" Rugged Rackmount Monitor with 1080P Resolution RMW7196
7U rackmount military grade monitor 18.5 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness LCD panel VGA + DVI video input, option for DP, HDMI, or BNC input IP65 rated front bezel, option for full IP65 with military connector MIL-STD-810G extended operating temperature -15°C to 55°C Option for -20°C to 70°C extended working temperature DC power input with external AC power adapter

7U rackmount military grade monitor
18.5 inch 1920 x 1080 Full HD industrial LCD monitor
1000-nit high brightness LCD panel
VGA + DVI video input, option for DP, HDMI, or BNC input
IP65 rated front bezel, option for full IP65 with military connector
MIL-STD-810G extended operating temperature -15°C to 55°C
Option for -20°C to 70°C extended working temperature
DC power input with external AC power adapter

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RMW7196
Product Name 7U 18.5" Rugged Rackmount Monitor with 1080P Resolution
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Karbon 804 High-Performance Rugged Computer w/ModBay & PCIe - K804 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Industrial PCs - ARK1123H1701E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details