Acnodes Corporation high brightness rackmount monitor RM6173

Description
7U high rackmount monitor 17 inch 1280 x 1024 industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI / BNC / Audio / 3G-SDI input Option for Resistive or Projected Capacitive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet
Description
7U high rackmount monitor 17 inch 1280 x 1024 industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI / BNC / Audio / 3G-SDI input Option for Resistive or Projected Capacitive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
high brightness rackmount monitor - RM6173 - Acnodes Corporation
Chino, CA, United States
high brightness rackmount monitor
RM6173
high brightness rackmount monitor RM6173
7U high rackmount monitor 17 inch 1280 x 1024 industrial LCD monitor 1000-nit high brightness display panel VGA + DVI-D video input Option for HDMI / BNC / Audio / 3G-SDI input Option for Resistive or Projected Capacitive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input

7U high rackmount monitor
17 inch 1280 x 1024 industrial LCD monitor
1000-nit high brightness display panel
VGA + DVI-D video input
Option for HDMI / BNC / Audio / 3G-SDI input
Option for Resistive or Projected Capacitive type touch screen
External 100/240 auto-sensing AC power input
Option for 12V / 24V / 48V / 125V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RM6173
Product Name high brightness rackmount monitor
General Features Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 10.4
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
18.5
Specs
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i7-1365UE 1.7GHz 10-Core
View Details
2 suppliers
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Helix 320 with ZEDEDA Intel N-Series Low Profile Edge Orchestration Gateway with Quad LAN - ZEDEDA-HX320 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® N250 Intel® N355
Speed 3800 to 3900 MHz
Operating Temperature ? to 122 F (? to 50 C)
View Details