Acnodes Corporation IP54 1U 17.3" Rack LCD Console Drawer w/ Full HD Resolution RP30173

Description
IP54 rated 1U high rackmount monitor 17.36 inch depth monitor drawer 17.3 inch 1920 x 1080 Full HD industrial LCD monitor HD-SDI + HDMI video loop + VGA input Option for Resistive type touch screen MIL-STD-810G vibration & shock compliance Wide range 110~220VAC power input Option for 9~36V DC power input
Datasheet
Description
IP54 rated 1U high rackmount monitor 17.36 inch depth monitor drawer 17.3 inch 1920 x 1080 Full HD industrial LCD monitor HD-SDI + HDMI video loop + VGA input Option for Resistive type touch screen MIL-STD-810G vibration & shock compliance Wide range 110~220VAC power input Option for 9~36V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP54 1U 17.3
Chino, CA, United States
IP54 1U 17.3" Rack LCD Console Drawer w/ Full HD Resolution
RP30173
IP54 1U 17.3" Rack LCD Console Drawer w/ Full HD Resolution RP30173
IP54 rated 1U high rackmount monitor 17.36 inch depth monitor drawer 17.3 inch 1920 x 1080 Full HD industrial LCD monitor HD-SDI + HDMI video loop + VGA input Option for Resistive type touch screen MIL-STD-810G vibration & shock compliance Wide range 110~220VAC power input Option for 9~36V DC power input

IP54 rated 1U high rackmount monitor
17.36 inch depth monitor drawer
17.3 inch 1920 x 1080 Full HD industrial LCD monitor
HD-SDI + HDMI video loop + VGA input
Option for Resistive type touch screen
MIL-STD-810G vibration & shock compliance
Wide range 110~220VAC power input
Option for 9~36V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RP30173
Product Name IP54 1U 17.3" Rack LCD Console Drawer w/ Full HD Resolution
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 17,3
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Helix 310 Intel Celeron/Pentium Industrial Edge Computer - HX310 - OnLogic Inc.
Specs
Operating System Microsoft®; Linux
Processor Intel 386 Family; Intel Celeron ; Intel Pentium
Speed 1200 to 3000 MHz
View Details