Acnodes Corporation Datasheets for Flat Panel Displays
Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer.
Flat Panel Displays: Learn more
| Product Name | Notes |
|---|---|
| 10.4 inch 800 x 600 LED backlight LCD monitor 350-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option... | |
| 12.1 inch 800 x 600 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option... | |
| 15 inch 1024 x 768 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option... | |
| 17 inch 1280 x 1024 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option... | |
| 19 inch 1280 x 1024 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option... | |
| 20.1 inch 1600 x 1200 CCFL backlight LCD monitor 300-nits brightness VGA + HDMI + DVI video input Option for Resistive touch screen with USB interface Option for EMI Mesh... | |
| Aluminum die-casting chassis Features flat front bezel with IP66 design 10.1 inch 1280 x 800 Resistive type touch screen monitor 1.93" short depth metal rugged construction Option for Projected Capacitive... | |
| Aluminum die-casting chassis Features flat front bezel with IP66 design 12.1 inch 800 x 600 Resistive type touch screen monitor 2.03" short depth metal rugged construction Option for Projected Capacitive... | |
| Aluminum die-casting chassis Features flat front bezel with IP66 design 15 inch 1024 x 768 Resistive type touch screen monitor 2.15" short depth metal rugged construction Option for Projected Capacitive... | |
| Aluminum die-casting chassis Features flat front bezel with IP66 design 17 inch 1280 x 1024 Resistive type touch screen monitor 2.55" short depth metal rugged construction Option for Projected Capacitive... | |
| Aluminum die-casting chassis Features flat front bezel with IP66 design 18.5 inch 1366 x 768 Resistive type touch screen monitor 2.36" short depth metal rugged construction Option for Projected Capacitive... | |
| Aluminum die-casting chassis Features flat front bezel with IP66 design 21.5 inch 1920 x 1080 FHD Resistive type touch screen monitor 2.55" short depth metal rugged construction Option for Projected... | |
| Aluminum die-casting chassis Features flat front bezel with IP66 design 23.8 inch 1920 x 1080 FHD industrial LCD monitor 1.73" short depth metal rugged construction Option for Projected Capacitive type... | |
| Aluminum die-casting chassis Features flat front bezel with IP66 design 8 inch 800 x 600 Resistive type touch screen monitor 2.0" short depth metal rugged construction Option for Projected Capacitive... | |
| Aluminum die-casting enclosure Features flat front bezel with IP66 design 15.6 inch 1366 x 768 Resistive type touch screen monitor 2.32" short depth metal rugged construction Option for Projected Capacitive... | |
| Aluminum-die casting chassis Features flat front bezel with IP66 design 7 inch 800 x 480 Resistive type touch screen monitor 1.54" short depth metal rugged construction Option for Projected Capacitive... | |
| Full IP66 rated anti-corrosion stainless steel housing 10.1 inch 1280 x 800 350-nit industrial LCD monitor Option for 1000-nit high brightness display & optical bonding VGA video input, option for... | |
| Full IP66 rated anti-corrosion stainless steel housing 12.1 inch 1024 x 768 450-nit industrial LCD monitor Option for 1000-nit high brightness display & optical bonding VGA video input, option for... | |
| Full IP66 rated anti-corrosion stainless steel housing 15 inch 1024 x 768 250-nit industrial LCD Monitor Option for 1000-nit high brightness display & optical bonding VGA video input, option for... |