Acnodes Corporation 1u high brightness rackmount monitor drawer RPH1173

Description
1U high 18.9 inch depth rackmount drawer 17.3 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness display VGA + DVI-D video input Option for HDMI + Audio or 3G-SDI input Option for Resistive or Projected Capacitive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet
Description
1U high 18.9 inch depth rackmount drawer 17.3 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness display VGA + DVI-D video input Option for HDMI + Audio or 3G-SDI input Option for Resistive or Projected Capacitive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1u high brightness rackmount monitor drawer - RPH1173 - Acnodes Corporation
Chino, CA, United States
1u high brightness rackmount monitor drawer
RPH1173
1u high brightness rackmount monitor drawer RPH1173
1U high 18.9 inch depth rackmount drawer 17.3 inch 1920 x 1080 Full HD industrial LCD monitor 1000-nit high brightness display VGA + DVI-D video input Option for HDMI + Audio or 3G-SDI input Option for Resistive or Projected Capacitive type touch screen External 100/240 auto-sensing AC power input Option for 12V / 24V / 48V / 125V DC power input

1U high 18.9 inch depth rackmount drawer
17.3 inch 1920 x 1080 Full HD industrial LCD monitor
1000-nit high brightness display
VGA + DVI-D video input
Option for HDMI + Audio or 3G-SDI input
Option for Resistive or Projected Capacitive type touch screen
External 100/240 auto-sensing AC power input
Option for 12V / 24V / 48V / 125V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RPH1173
Product Name 1u high brightness rackmount monitor drawer
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 12,1
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
13.3
Specs
Computer Type Tablet
Operating System N/A
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Karbon 801 Low-Profile High-Performance Rugged Computer - K801 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Core
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details