Acnodes Corporation 17" Fanless Industrial Panel PC - PC9170

Description
The PC9170 is a 17" fanless panel PC powered by the low power Intel Celeron N2930 CPU or 6th Gen Intel Core i3-6100 CPU with the SoC chipset. Housed in an aluminum die-casting chassis with IP66 rated waterproof front bezel, the panel PC is ideal for harsh working environments and industrial applications. The panel PCs also feature a Resistive touchscreen, multiple I/O ports, VESA mounting holes, and a 9 to 36V DC power input. Option for PCAP touchscreen / 1000-nit high brightness display / optical bonding, mini PCIe slot, external AC power adapter, and Windows OS. 17 inch 1280 x 1024 350-nit industrial LCD panel Die-cast aluminum bezel with IP66 rated waterproof front bezel Intel Celeron N2930 CPU / 6th generation Intel Core i3-6100 CPU 2 x USB 3.0, 1 x RS-232/422/485, 1 x RS-232, 1 x Audio, 2 x GbE LAN Resistive type touch screen, option for Projected Capacitive touch screen Option for 1000-nit high brightness display or optical bonding Option for additional I/O ports and mini PCIe slot full size Wide range 9 to 36V DC power input
Description
The PC9170 is a 17" fanless panel PC powered by the low power Intel Celeron N2930 CPU or 6th Gen Intel Core i3-6100 CPU with the SoC chipset. Housed in an aluminum die-casting chassis with IP66 rated waterproof front bezel, the panel PC is ideal for harsh working environments and industrial applications. The panel PCs also feature a Resistive touchscreen, multiple I/O ports, VESA mounting holes, and a 9 to 36V DC power input. Option for PCAP touchscreen / 1000-nit high brightness display / optical bonding, mini PCIe slot, external AC power adapter, and Windows OS. 17 inch 1280 x 1024 350-nit industrial LCD panel Die-cast aluminum bezel with IP66 rated waterproof front bezel Intel Celeron N2930 CPU / 6th generation Intel Core i3-6100 CPU 2 x USB 3.0, 1 x RS-232/422/485, 1 x RS-232, 1 x Audio, 2 x GbE LAN Resistive type touch screen, option for Projected Capacitive touch screen Option for 1000-nit high brightness display or optical bonding Option for additional I/O ports and mini PCIe slot full size Wide range 9 to 36V DC power input

Suppliers

Company
Product
Description
Supplier Links
17
Chino, CA, United States
17" Fanless Industrial Panel PC - PC9170
17" Fanless Industrial Panel PC - PC9170
The PC9170 is a 17" fanless panel PC powered by the low power Intel Celeron N2930 CPU or 6th Gen Intel Core i3-6100 CPU with the SoC chipset. Housed in an aluminum die-casting chassis with IP66 rated waterproof front bezel, the panel PC is ideal for harsh working environments and industrial applications. The panel PCs also feature a Resistive touchscreen, multiple I/O ports, VESA mounting holes, and a 9 to 36V DC power input. Option for PCAP touchscreen / 1000-nit high brightness display / optical bonding, mini PCIe slot, external AC power adapter, and Windows OS. 17 inch 1280 x 1024 350-nit industrial LCD panel Die-cast aluminum bezel with IP66 rated waterproof front bezel Intel Celeron N2930 CPU / 6th generation Intel Core i3-6100 CPU 2 x USB 3.0, 1 x RS-232/422/485, 1 x RS-232, 1 x Audio, 2 x GbE LAN Resistive type touch screen, option for Projected Capacitive touch screen Option for 1000-nit high brightness display or optical bonding Option for additional I/O ports and mini PCIe slot full size Wide range 9 to 36V DC power input

The PC9170 is a 17" fanless panel PC powered by the low power Intel Celeron N2930 CPU or 6th Gen Intel Core i3-6100 CPU with the SoC chipset. Housed in an aluminum die-casting chassis with IP66 rated waterproof front bezel, the panel PC is ideal for harsh working environments and industrial applications. The panel PCs also feature a Resistive touchscreen, multiple I/O ports, VESA mounting holes, and a 9 to 36V DC power input. Option for PCAP touchscreen / 1000-nit high brightness display / optical bonding, mini PCIe slot, external AC power adapter, and Windows OS.

  • 17 inch 1280 x 1024 350-nit industrial LCD panel
  • Die-cast aluminum bezel with IP66 rated waterproof front bezel
  • Intel Celeron N2930 CPU / 6th generation Intel Core i3-6100 CPU
  • 2 x USB 3.0, 1 x RS-232/422/485, 1 x RS-232, 1 x Audio, 2 x GbE LAN
  • Resistive type touch screen, option for Projected Capacitive touch screen
  • Option for 1000-nit high brightness display or optical bonding
  • Option for additional I/O ports and mini PCIe slot full size
  • Wide range 9 to 36V DC power input
Supplier's Site

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Name 17" Fanless Industrial Panel PC - PC9170
Computer Type Panel PC
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 17,3
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Fanless Industrial Panel PC - E9066T™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Helix 500 Intel 10th Gen Core Industrial Edge Computer - HX500 - OnLogic Inc.
Specs
Operating System Microsoft®; Linux
Processor Intel 386 Family; Intel Core
Speed 3000 to 4600 MHz
View Details