Acnodes Corporation 9U 19" Quad Split rackmount LCD Monitor RMQ9190

Description
9U quad split rackmount LCD display 19 inch 1280 x 1024 industrial LCD monitor VGA + QD (Composite BNC x 4) 1 x D-sub 9 pin RS-232 remote port 1 x VCR-in/out & 1 x D-sub 9 pin alarm I/O Front membrane buttons for Quad & OSD function Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet
Description
9U quad split rackmount LCD display 19 inch 1280 x 1024 industrial LCD monitor VGA + QD (Composite BNC x 4) 1 x D-sub 9 pin RS-232 remote port 1 x VCR-in/out & 1 x D-sub 9 pin alarm I/O Front membrane buttons for Quad & OSD function Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V / 125V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9U 19
Chino, CA, United States
9U 19" Quad Split rackmount LCD Monitor
RMQ9190
9U 19" Quad Split rackmount LCD Monitor RMQ9190
9U quad split rackmount LCD display 19 inch 1280 x 1024 industrial LCD monitor VGA + QD (Composite BNC x 4) 1 x D-sub 9 pin RS-232 remote port 1 x VCR-in/out & 1 x D-sub 9 pin alarm I/O Front membrane buttons for Quad & OSD function Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for 12V / 24V / 48V / 125V DC power input

9U quad split rackmount LCD display
19 inch 1280 x 1024 industrial LCD monitor
VGA + QD (Composite BNC x 4)
1 x D-sub 9 pin RS-232 remote port
1 x VCR-in/out & 1 x D-sub 9 pin alarm I/O
Front membrane buttons for Quad & OSD function
Auto-sensing 100 to 240VAC, 50 / 60Hz power input
Option for 12V / 24V / 48V / 125V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Computers
Product Number RMQ9190
Product Name 9U 19" Quad Split rackmount LCD Monitor
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

TC78 ex -NI Touch Computer - tc78ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 6.0 inch (152.40 mm)
Operating System Google®
View Details
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications - POC-421-12B00D-CE - Advantech
Specs
Computer Type Computer Terminal; Kiosk or POS
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft®; Windows 10 IoT Ent (64 bits only); Windows 11 IoT Ent (64 bits only)
View Details
2 suppliers
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
MC600-52 Industrial Intel 6th Gen Expandable Computer - MC600-52 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details