Weidmuller Terminal Blocks - Wire to Board 1473800000

Description
PCB TERMINAL 5.00MM
Request a Quote Datasheet
Description
PCB TERMINAL 5.00MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-6807-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6807-1-ND
Terminal Blocks - Wire to Board 281-6807-1-ND
PCB TERMINAL 5.00MM

PCB TERMINAL 5.00MM

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6807-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6807-6-ND
Terminal Blocks - Wire to Board 281-6807-6-ND
PCB TERMINAL 5.00MM

PCB TERMINAL 5.00MM

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6807-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6807-2-ND
Terminal Blocks - Wire to Board 281-6807-2-ND
PCB TERMINAL 5.00MM

PCB TERMINAL 5.00MM

Buy Now Datasheet
Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8308 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8308
Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8308
TB, WIRE TO BRD, 5POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-6807-1-ND 52AC8308
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 5Pos, 16Awg, Smd; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 5
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986775-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
High and Medium-Power Terminal Blocks - HP-ATA-115B-2-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details