Weidmuller Terminal Blocks - Wire to Board 1047280000

Description
TERM BLOCK 1POS SIDE ENTRY PCB
Request a Quote Datasheet
Description
TERM BLOCK 1POS SIDE ENTRY PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-8798-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-8798-ND
Terminal Blocks - Wire to Board 281-8798-ND
TERM BLOCK 1POS SIDE ENTRY PCB

TERM BLOCK 1POS SIDE ENTRY PCB

Buy Now Datasheet
Tb, Wire To Brd, 1Pos, 1Awg, Th; Pitch Spacing Weidmuller - 60AC4135 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 1Pos, 1Awg, Th; Pitch Spacing Weidmuller
60AC4135
Tb, Wire To Brd, 1Pos, 1Awg, Th; Pitch Spacing Weidmuller 60AC4135
TB, WIRE TO BRD, 1POS, 1AWG, TH; Pitch Spacing:15mm; No. of Positions:1Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:1AWG; Conductor Area CSA:50mm2; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 1POS, 1AWG, TH; Pitch Spacing:15mm; No. of Positions:1Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:1AWG; Conductor Area CSA:50mm2; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-8798-ND 60AC4135
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 1Pos, 1Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB 15 mm DIN Rail
Features Flange (Mounting)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CVFXX0W5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2001-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers