Weidmuller Terminal Blocks - Wire to Board 1330190000

Description
TERM BLK 3POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-3996-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-3996-ND
Terminal Blocks - Wire to Board 281-3996-ND
TERM BLK 3POS TOP ENTRY 5MM PCB

TERM BLK 3POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 12Awg, Th; Pitch Spacing Weidmuller - 52AC8187 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 12Awg, Th; Pitch Spacing Weidmuller
52AC8187
Tb, Wire To Brd, 3Pos, 12Awg, Th; Pitch Spacing Weidmuller 52AC8187
TB, WIRE TO BRD, 3POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3996-ND 52AC8187
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 3Pos, 12Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blk/Strip Wiring Dev - 50105014 - Radwell International
Specs
Mounting Options PCB; Terminal Strip
Termination Options Screw Clamp
View Details
Carrier terminal block for modules and plugs - 2002-1861 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers