Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1357790000

Description
TERM BLOCK HDR 8POS 90DEG 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 8POS 90DEG 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2965-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2965-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2965-ND
TERM BLOCK HDR 8POS 90DEG 3.5MM

TERM BLOCK HDR 8POS 90DEG 3.5MM

Buy Now Datasheet
Terminal Block, Header, 8Pos, 3.5Mm Rohs Compliant Weidmuller - 85AH6636 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 8Pos, 3.5Mm Rohs Compliant Weidmuller
85AH6636
Terminal Block, Header, 8Pos, 3.5Mm Rohs Compliant Weidmuller 85AH6636
TERMINAL BLOCK, HEADER, 8POS, 3.5MM ROHS COMPLIANT: YES

TERMINAL BLOCK, HEADER, 8POS, 3.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2965-ND 85AH6636
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Header, 8Pos, 3.5Mm Rohs Compliant Weidmuller
Mounting Options PCB
Termination Options Solder
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.957 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details