Weidmuller Terminal Blocks - Wire to Board 1330180000

Description
TERM BLK 2POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-3995-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-3995-ND
Terminal Blocks - Wire to Board 281-3995-ND
TERM BLK 2POS TOP ENTRY 5MM PCB

TERM BLK 2POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 2Pos, 26-12Awg; Pitch Spacing Weidmuller - 28X0701 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 26-12Awg; Pitch Spacing Weidmuller
28X0701
Tb, Wire To Brd, 2Pos, 26-12Awg; Pitch Spacing Weidmuller 28X0701
TB, WIRE TO BRD, 2POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site
Tb, Wire To Brd, 2Pos, 12Awg, Th; Pitch Spacing Weidmuller - 52AC8186 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 12Awg, Th; Pitch Spacing Weidmuller
52AC8186
Tb, Wire To Brd, 2Pos, 12Awg, Th; Pitch Spacing Weidmuller 52AC8186
TB, WIRE TO BRD, 2POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3995-ND 28X0701
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 2Pos, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15413 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 38
Body Material Phenolic, XP
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-08D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
IEC Term Blck, 9.9 x 39.5 x 60mm, Screw - 1492-J10-B - Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details