Weidmuller Terminal Blocks - Wire to Board 1330810000

Description
TERM BLK 11P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 11P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-4016-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-4016-ND
Terminal Blocks - Wire to Board 281-4016-ND
TERM BLK 11P SIDE ENT 5.08MM PCB

TERM BLK 11P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 11Pos, 12Awg; Pitch Spacing Weidmuller - 61AC8793 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 11Pos, 12Awg; Pitch Spacing Weidmuller
61AC8793
Tb, Wire To Brd, 11Pos, 12Awg; Pitch Spacing Weidmuller 61AC8793
TB, WIRE TO BRD, 11POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:11Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 11POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:11Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4016-ND 61AC8793
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 11Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.254 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1423/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details