Weidmuller Terminal Blocks - Wire to Board 1473820000

Description
PCB TERMINAL 5.00MM
Request a Quote Datasheet
Description
PCB TERMINAL 5.00MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-6809-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6809-1-ND
Terminal Blocks - Wire to Board 281-6809-1-ND
PCB TERMINAL 5.00MM

PCB TERMINAL 5.00MM

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6809-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6809-2-ND
Terminal Blocks - Wire to Board 281-6809-2-ND
PCB TERMINAL 5.00MM

PCB TERMINAL 5.00MM

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6809-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6809-6-ND
Terminal Blocks - Wire to Board 281-6809-6-ND
PCB TERMINAL 5.00MM

PCB TERMINAL 5.00MM

Buy Now Datasheet
Tb, Wire To Brd, 7Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8310 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 7Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8310
Tb, Wire To Brd, 7Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8310
TB, WIRE TO BRD, 7POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:7Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

TB, WIRE TO BRD, 7POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:7Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-6809-1-ND 52AC8310
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 7Pos, 16Awg, Smd; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 7
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data