Weidmuller Terminal Blocks - Wire to Board 1330230000

Description
TERM BLK 7POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 7POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-4000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-4000-ND
Terminal Blocks - Wire to Board 281-4000-ND
TERM BLK 7POS TOP ENTRY 5MM PCB

TERM BLK 7POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 7Pos, 12Awg, Th; Pitch Spacing Weidmuller - 52AC8191 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 7Pos, 12Awg, Th; Pitch Spacing Weidmuller
52AC8191
Tb, Wire To Brd, 7Pos, 12Awg, Th; Pitch Spacing Weidmuller 52AC8191
TB, WIRE TO BRD, 7POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:7Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 7POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:7Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4000-ND 52AC8191
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 7Pos, 12Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CVFXX0S6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2000-2231/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers