Weidmuller Terminal Blocks - Wire to Board 1473430000

Description
PCB TERMINAL 3.5MM
Request a Quote Datasheet
Description
PCB TERMINAL 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-6795-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6795-2-ND
Terminal Blocks - Wire to Board 281-6795-2-ND
PCB TERMINAL 3.5MM

PCB TERMINAL 3.5MM

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6795-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6795-6-ND
Terminal Blocks - Wire to Board 281-6795-6-ND
PCB TERMINAL 3.5MM

PCB TERMINAL 3.5MM

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6795-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6795-1-ND
Terminal Blocks - Wire to Board 281-6795-1-ND
PCB TERMINAL 3.5MM

PCB TERMINAL 3.5MM

Buy Now Datasheet
Tb, Wire To Brd, 12Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8281 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8281
Tb, Wire To Brd, 12Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8281
TB, WIRE TO BRD, 12POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:12Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:320V; RoHS Compliant: Yes

TB, WIRE TO BRD, 12POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:12Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:320V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-6795-2-ND 52AC8281
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 12Pos, 16Awg, Smd; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 12
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2847.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1432/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details