Weidmuller Terminal Blocks - Wire to Board 1473410000

Description
PCB TERMINAL 3.5MM
Request a Quote Datasheet
Description
PCB TERMINAL 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-6793-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6793-1-ND
Terminal Blocks - Wire to Board 281-6793-1-ND
PCB TERMINAL 3.5MM

PCB TERMINAL 3.5MM

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6793-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6793-2-ND
Terminal Blocks - Wire to Board 281-6793-2-ND
PCB TERMINAL 3.5MM

PCB TERMINAL 3.5MM

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6793-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6793-6-ND
Terminal Blocks - Wire to Board 281-6793-6-ND
PCB TERMINAL 3.5MM

PCB TERMINAL 3.5MM

Buy Now Datasheet
Tb, Wire To Brd, 10Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8279 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 10Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8279
Tb, Wire To Brd, 10Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8279
TB, WIRE TO BRD, 10POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:10Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:320V; RoHS Compliant: Yes

TB, WIRE TO BRD, 10POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:10Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:320V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-6793-1-ND 52AC8279
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 10Pos, 16Awg, Smd; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 10
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSBXX005 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Wire to Board - 2946-2060-852/998-404DKR-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
View Details
2 suppliers