Weidmuller Terminal Blocks - Wire to Board 1473620000

Description
PCB TERMINAL 3.5MM
Request a Quote Datasheet
Description
PCB TERMINAL 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-6803-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6803-2-ND
Terminal Blocks - Wire to Board 281-6803-2-ND
PCB TERMINAL 3.5MM

PCB TERMINAL 3.5MM

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6803-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6803-6-ND
Terminal Blocks - Wire to Board 281-6803-6-ND
PCB TERMINAL 3.5MM

PCB TERMINAL 3.5MM

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6803-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6803-1-ND
Terminal Blocks - Wire to Board 281-6803-1-ND
PCB TERMINAL 3.5MM

PCB TERMINAL 3.5MM

Buy Now Datasheet
Tb, Wire To Brd, 11Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8292 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 11Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8292
Tb, Wire To Brd, 11Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8292
TB, WIRE TO BRD, 11POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:11Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; RoHS Compliant: Yes

TB, WIRE TO BRD, 11POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:11Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-6803-2-ND 52AC8292
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 11Pos, 16Awg, Smd; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 11
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.252/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Wire to Board - 2946-2086-1207/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-108-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details