Weidmuller Terminal Blocks - Wire to Board 1473790000

Description
PCB TERMINAL 5.00MM
Request a Quote Datasheet
Description
PCB TERMINAL 5.00MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-6806-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6806-6-ND
Terminal Blocks - Wire to Board 281-6806-6-ND
PCB TERMINAL 5.00MM

PCB TERMINAL 5.00MM

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6806-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6806-2-ND
Terminal Blocks - Wire to Board 281-6806-2-ND
PCB TERMINAL 5.00MM

PCB TERMINAL 5.00MM

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6806-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6806-1-ND
Terminal Blocks - Wire to Board 281-6806-1-ND
PCB TERMINAL 5.00MM

PCB TERMINAL 5.00MM

Buy Now Datasheet
Tb, Wire To Brd, 4Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8307 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8307
Tb, Wire To Brd, 4Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8307
TB, WIRE TO BRD, 4POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 16AWG, SMD; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-6806-6-ND 52AC8307
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 4Pos, 16Awg, Smd; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 4
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections - 30.653 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Disconnect terminal block for test and measurement - 2002-1971/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double Row Barrier Terminal Blocks - HD-20A-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Mounting Ends
Termination Options QCTerminals and Jumpers
Approvals UL Listing Mark; ROHS
View Details