Weidmuller Terminal Blocks - Wire to Board 1330290000

Description
TERM BLK 12POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 12POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-4005-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-4005-ND
Terminal Blocks - Wire to Board 281-4005-ND
TERM BLK 12POS TOP ENTRY 5MM PCB

TERM BLK 12POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 12Pos, 12Awg, Th; Pitch Spacing Weidmuller - 52AC8196 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 12Awg, Th; Pitch Spacing Weidmuller
52AC8196
Tb, Wire To Brd, 12Pos, 12Awg, Th; Pitch Spacing Weidmuller 52AC8196
TB, WIRE TO BRD, 12POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:12Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 12POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:12Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4005-ND 52AC8196
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 12Pos, 12Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444303 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Quick Connect (0.250"), Solder Holes
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers