Weidmuller Terminal Blocks - Wire to Board 1473320000

Description
PCB TERMINAL 3.5MM
Request a Quote Datasheet
Description
PCB TERMINAL 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-6786-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6786-1-ND
Terminal Blocks - Wire to Board 281-6786-1-ND
PCB TERMINAL 3.5MM

PCB TERMINAL 3.5MM

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6786-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6786-6-ND
Terminal Blocks - Wire to Board 281-6786-6-ND
PCB TERMINAL 3.5MM

PCB TERMINAL 3.5MM

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6786-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6786-2-ND
Terminal Blocks - Wire to Board 281-6786-2-ND
PCB TERMINAL 3.5MM

PCB TERMINAL 3.5MM

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8272 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8272
Tb, Wire To Brd, 3Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8272
TB, WIRE TO BRD, 3POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:320V; BlockRoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:12A; Rated Voltage:320V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-6786-1-ND 52AC8272
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 3Pos, 16Awg, Smd; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 3
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Connection Products - 1492-IFM20F-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Single Feed Through
View Details
Pluggable Terminal Blocks - 1444090 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
PCB Terminal Blocks - 1-1986830-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details