Weidmuller Terminal Blocks - Wire to Board 1250430000

Description
TERM BLK 8P TOP ENTRY 3.5MM SMD
Request a Quote Datasheet
Description
TERM BLK 8P TOP ENTRY 3.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-6778-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6778-1-ND
Terminal Blocks - Wire to Board 281-6778-1-ND
TERM BLK 8P TOP ENTRY 3.5MM SMD

TERM BLK 8P TOP ENTRY 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6778-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6778-6-ND
Terminal Blocks - Wire to Board 281-6778-6-ND
TERM BLK 8P TOP ENTRY 3.5MM SMD

TERM BLK 8P TOP ENTRY 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6778-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6778-2-ND
Terminal Blocks - Wire to Board 281-6778-2-ND
TERM BLK 8P TOP ENTRY 3.5MM SMD

TERM BLK 8P TOP ENTRY 3.5MM SMD

Buy Now Datasheet
Tb, Wire To Brd, 8Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8151 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8151
Tb, Wire To Brd, 8Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8151
TB, WIRE TO BRD, 8POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-6778-1-ND 52AC8151
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 8Pos, 16Awg, Smd; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 8
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.83 - Screw terminal (Box clamp) socket - 9583 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.309 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Through terminal block - 2001-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details