Weidmuller Terminal Blocks - Wire to Board 1330740000

Description
TERM BLK 5P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 5P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-4011-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-4011-ND
Terminal Blocks - Wire to Board 281-4011-ND
TERM BLK 5P SIDE ENT 5.08MM PCB

TERM BLK 5P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 5Pos, 12Awg; Pitch Spacing Weidmuller - 61AC8787 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 12Awg; Pitch Spacing Weidmuller
61AC8787
Tb, Wire To Brd, 5Pos, 12Awg; Pitch Spacing Weidmuller 61AC8787
TB, WIRE TO BRD, 5POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4011-ND 61AC8787
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 5Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.01 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Carrier terminal block for modules and plugs - 2002-1662 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers