TERM BLK 2P SIDE ENT 5.08MM PCB
TB, WIRE TO BRD, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-4008-ND | 61AC8784 |
| Product Name | Terminal Blocks - Wire to Board | Tb, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Weidmuller |
| Mounting Options | PCB | |
| Features | Interlocking (Side) | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 120 C (-58 to 248 F) | |
| # of Contacts | 2 |