Weidmuller Terminal Blocks - Wire to Board 1250470000

Description
TERM BLK 12POS TOP ENT 3.5MM SMD
Request a Quote Datasheet
Description
TERM BLK 12POS TOP ENT 3.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-6782-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6782-1-ND
Terminal Blocks - Wire to Board 281-6782-1-ND
TERM BLK 12POS TOP ENT 3.5MM SMD

TERM BLK 12POS TOP ENT 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6782-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6782-2-ND
Terminal Blocks - Wire to Board 281-6782-2-ND
TERM BLK 12POS TOP ENT 3.5MM SMD

TERM BLK 12POS TOP ENT 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-6782-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-6782-6-ND
Terminal Blocks - Wire to Board 281-6782-6-ND
TERM BLK 12POS TOP ENT 3.5MM SMD

TERM BLK 12POS TOP ENT 3.5MM SMD

Buy Now Datasheet
Tb, Wire To Brd, 12Pos, 16Awg, Smd; Pitch Spacing Weidmuller - 52AC8155 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 16Awg, Smd; Pitch Spacing Weidmuller
52AC8155
Tb, Wire To Brd, 12Pos, 16Awg, Smd; Pitch Spacing Weidmuller 52AC8155
TB, WIRE TO BRD, 12POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:12Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; RoHS Compliant: Yes

TB, WIRE TO BRD, 12POS, 16AWG, SMD; Pitch Spacing:3.5mm; No. of Positions:12Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-6782-1-ND 52AC8155
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 12Pos, 16Awg, Smd; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 12
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Pluggable Terminal Blocks - CTMXX0PT - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2001-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers