Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1510960000

Description
TERM BLOCK HDR 8POS 90DEG 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 8POS 90DEG 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-5643-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-5643-ND
Terminal Blocks - Headers, Plugs and Sockets 281-5643-ND
TERM BLOCK HDR 8POS 90DEG 5.08MM

TERM BLOCK HDR 8POS 90DEG 5.08MM

Buy Now Datasheet
Terminal Block Header, Side Entry, 8, 300 V, 15 A, 5.08 Mm, Through Hole Right Angle, Header Rohs Compliant Weidmuller - 31T8743 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Side Entry, 8, 300 V, 15 A, 5.08 Mm, Through Hole Right Angle, Header Rohs Compliant Weidmuller
31T8743
Terminal Block Header, Side Entry, 8, 300 V, 15 A, 5.08 Mm, Through Hole Right Angle, Header Rohs Compliant Weidmuller 31T8743
Terminal Block Header, Side Entry, 8, 300 V, 15 A, 5.08 mm, Through Hole Right Angle, Header RoHS Compliant: Yes

Terminal Block Header, Side Entry, 8, 300 V, 15 A, 5.08 mm, Through Hole Right Angle, Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-5643-ND 31T8743
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Header, Side Entry, 8, 300 V, 15 A, 5.08 Mm, Through Hole Right Angle, Header Rohs Compliant Weidmuller
Mounting Options PCB
Termination Options Solder
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-06D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
4 suppliers
PCB Terminal Blocks with Wire Guard - PSQXX0M5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Wire to Board - 2946-2086-3127/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers